Capital Lighting, Inc. 84-9501-06 Mid. Chandeliers-Candle 603522

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Beige Weight: 22 Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Beige Weight: 22 Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
84-9501-06 Mid. Chandeliers-Candle - 603522 - Capital Lighting, Inc.
Columbus, OH, USA
84-9501-06 Mid. Chandeliers-Candle
603522
84-9501-06 Mid. Chandeliers-Candle 603522
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Beige Weight: 22 Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Beige
Weight: 22
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603522
Product Name 84-9501-06 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details