Capital Lighting, Inc. 84-9483-9C Mid. Chandeliers-Candle 603520

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Woodland Weight: 21.5 Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Woodland Weight: 21.5 Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
84-9483-9C Mid. Chandeliers-Candle - 603520 - Capital Lighting, Inc.
Columbus, OH, USA
84-9483-9C Mid. Chandeliers-Candle
603520
84-9483-9C Mid. Chandeliers-Candle 603520
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Woodland Weight: 21.5 Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Weathered Woodland
Weight: 21.5
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603520
Product Name 84-9483-9C Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details