Capital Lighting, Inc. 8403BB-201 Bathroom Fixtures-Three Lights 602989

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 10 Product Name: Three Light Vanity Fixture UPC: 841224078877 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 10 Product Name: Three Light Vanity Fixture UPC: 841224078877 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8403BB-201 Bathroom Fixtures-Three Lights - 602989 - Capital Lighting, Inc.
Columbus, OH, USA
8403BB-201 Bathroom Fixtures-Three Lights
602989
8403BB-201 Bathroom Fixtures-Three Lights 602989
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 10 Product Name: Three Light Vanity Fixture UPC: 841224078877 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Weight: 10
Product Name: Three Light Vanity Fixture
UPC: 841224078877
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602989
Product Name 8403BB-201 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details