Capital Lighting, Inc. 8404BB-201 Bathroom Fixtures-Four Lights 602984

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Weight: 12 Product Name: Four Light Vanity Fixture UPC: 841224078891 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Weight: 12 Product Name: Four Light Vanity Fixture UPC: 841224078891 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8404BB-201 Bathroom Fixtures-Four Lights - 602984 - Capital Lighting, Inc.
Columbus, OH, USA
8404BB-201 Bathroom Fixtures-Four Lights
602984
8404BB-201 Bathroom Fixtures-Four Lights 602984
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Weight: 12 Product Name: Four Light Vanity Fixture UPC: 841224078891 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnished Bronze
Weight: 12
Product Name: Four Light Vanity Fixture
UPC: 841224078891
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602984
Product Name 8404BB-201 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details