Capital Lighting, Inc. 2822MS Flush Mounts-Bowl Style 602977

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze, Rustic Weight: 6 Product Name: Two Light Ceiling Fixture With Bb, Mbz, Rt Clips UPC: 841224077559 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze, Rustic Weight: 6 Product Name: Two Light Ceiling Fixture With Bb, Mbz, Rt Clips UPC: 841224077559 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2822MS Flush Mounts-Bowl Style - 602977 - Capital Lighting, Inc.
Columbus, OH, USA
2822MS Flush Mounts-Bowl Style
602977
2822MS Flush Mounts-Bowl Style 602977
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze, Rustic Weight: 6 Product Name: Two Light Ceiling Fixture With Bb, Mbz, Rt Clips UPC: 841224077559 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished Bronze, Rustic
Weight: 6
Product Name: Two Light Ceiling Fixture With Bb, Mbz, Rt Clips
UPC: 841224077559
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602977
Product Name 2822MS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details