Capital Lighting, Inc. 3549DS-241-CR Large Chandeliers-Glass Shade 602976

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Spice Weight: 72.48 Product Name: Nine Light Grandview Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Spice Weight: 72.48 Product Name: Nine Light Grandview Chandelier

Suppliers

Company
Product
Description
Supplier Links
3549DS-241-CR Large Chandeliers-Glass Shade - 602976 - Capital Lighting, Inc.
Columbus, OH, USA
3549DS-241-CR Large Chandeliers-Glass Shade
602976
3549DS-241-CR Large Chandeliers-Glass Shade 602976
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Spice Weight: 72.48 Product Name: Nine Light Grandview Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 39.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Dark Spice
Weight: 72.48
Product Name: Nine Light Grandview Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602976
Product Name 3549DS-241-CR Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details