Capital Lighting, Inc. 3944BB-201 Mid. Chandeliers-Glass Up 602975

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 841224078792 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 841224078792 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3944BB-201 Mid. Chandeliers-Glass Up - 602975 - Capital Lighting, Inc.
Columbus, OH, USA
3944BB-201 Mid. Chandeliers-Glass Up
602975
3944BB-201 Mid. Chandeliers-Glass Up 602975
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 841224078792 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Weight: 13
Product Name: Three Light Chandelier
UPC: 841224078792
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602975
Product Name 3944BB-201 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details