Capital Lighting, Inc. 3943BB-201 Mid. Chandeliers-Glass Down 602970

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 841224078716 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 841224078716 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3943BB-201 Mid. Chandeliers-Glass Down - 602970 - Capital Lighting, Inc.
Columbus, OH, USA
3943BB-201 Mid. Chandeliers-Glass Down
602970
3943BB-201 Mid. Chandeliers-Glass Down 602970
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 841224078716 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Weight: 13
Product Name: Three Light Chandelier
UPC: 841224078716
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602970
Product Name 3943BB-201 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details