Capital Lighting, Inc. 4039BN-212 Mid. Chandeliers-Glass Up 602959

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 44 Product Name: Nine Light Chandelier UPC: 841224078266 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 44 Product Name: Nine Light Chandelier UPC: 841224078266 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4039BN-212 Mid. Chandeliers-Glass Up - 602959 - Capital Lighting, Inc.
Columbus, OH, USA
4039BN-212 Mid. Chandeliers-Glass Up
602959
4039BN-212 Mid. Chandeliers-Glass Up 602959
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 44 Product Name: Nine Light Chandelier UPC: 841224078266 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 27.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Weight: 44
Product Name: Nine Light Chandelier
UPC: 841224078266
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602959
Product Name 4039BN-212 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details