Capital Lighting, Inc. 4331RT-523 Sconces-Single Candle 602956

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rustic Weight: 3 Product Name: One Light Sconce UPC: 841224078150 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rustic Weight: 3 Product Name: One Light Sconce UPC: 841224078150 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4331RT-523 Sconces-Single Candle - 602956 - Capital Lighting, Inc.
Columbus, OH, USA
4331RT-523 Sconces-Single Candle
602956
4331RT-523 Sconces-Single Candle 602956
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rustic Weight: 3 Product Name: One Light Sconce UPC: 841224078150 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Rustic
Weight: 3
Product Name: One Light Sconce
UPC: 841224078150
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602956
Product Name 4331RT-523 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details