Capital Lighting, Inc. 8402BB-201 Bathroom Fixtures-Two Lights 602955

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Weight: 7 Product Name: Two Light Vanity Fixture UPC: 841224078853 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Weight: 7 Product Name: Two Light Vanity Fixture UPC: 841224078853 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8402BB-201 Bathroom Fixtures-Two Lights - 602955 - Capital Lighting, Inc.
Columbus, OH, USA
8402BB-201 Bathroom Fixtures-Two Lights
602955
8402BB-201 Bathroom Fixtures-Two Lights 602955
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Weight: 7 Product Name: Two Light Vanity Fixture UPC: 841224078853 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Bronze
Weight: 7
Product Name: Two Light Vanity Fixture
UPC: 841224078853
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602955
Product Name 8402BB-201 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details