Capital Lighting, Inc. 4330WG-122 Mini Pendants-Rod 602954

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 57.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Winter Gold Weight: 5 Product Name: One Light Mini Pendant UPC: 841224078181 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 57.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Winter Gold Weight: 5 Product Name: One Light Mini Pendant UPC: 841224078181 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4330WG-122 Mini Pendants-Rod - 602954 - Capital Lighting, Inc.
Columbus, OH, USA
4330WG-122 Mini Pendants-Rod
602954
4330WG-122 Mini Pendants-Rod 602954
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 57.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Winter Gold Weight: 5 Product Name: One Light Mini Pendant UPC: 841224078181 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 57.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Winter Gold
Weight: 5
Product Name: One Light Mini Pendant
UPC: 841224078181
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602954
Product Name 4330WG-122 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details