Capital Lighting, Inc. 4331WG-511 Sconces-Single Candle 602953

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Winter Gold Weight: 3 Product Name: One Light Sconce UPC: 841224078167 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Winter Gold Weight: 3 Product Name: One Light Sconce UPC: 841224078167 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4331WG-511 Sconces-Single Candle - 602953 - Capital Lighting, Inc.
Columbus, OH, USA
4331WG-511 Sconces-Single Candle
602953
4331WG-511 Sconces-Single Candle 602953
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Winter Gold Weight: 3 Product Name: One Light Sconce UPC: 841224078167 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Winter Gold
Weight: 3
Product Name: One Light Sconce
UPC: 841224078167
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602953
Product Name 4331WG-511 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details