Capital Lighting, Inc. 3945BB-201 Mid. Chandeliers-Glass Up 602949

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Weight: 17 Product Name: Five Light Chandelier UPC: 841224078815 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Weight: 17 Product Name: Five Light Chandelier UPC: 841224078815 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3945BB-201 Mid. Chandeliers-Glass Up - 602949 - Capital Lighting, Inc.
Columbus, OH, USA
3945BB-201 Mid. Chandeliers-Glass Up
602949
3945BB-201 Mid. Chandeliers-Glass Up 602949
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Weight: 17 Product Name: Five Light Chandelier UPC: 841224078815 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Burnished Bronze
Weight: 17
Product Name: Five Light Chandelier
UPC: 841224078815
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602949
Product Name 3945BB-201 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details