Capital Lighting, Inc. 3947BB-TW Semi-Flush Mts.-Bowl Style 602944

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 12 Product Name: Three Light Semi-Flush Fixture UPC: 841224078730 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 12 Product Name: Three Light Semi-Flush Fixture UPC: 841224078730 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
3947BB-TW Semi-Flush Mts.-Bowl Style - 602944 - Capital Lighting, Inc.
Columbus, OH, USA
3947BB-TW Semi-Flush Mts.-Bowl Style
602944
3947BB-TW Semi-Flush Mts.-Bowl Style 602944
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 12 Product Name: Three Light Semi-Flush Fixture UPC: 841224078730 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Weight: 12
Product Name: Three Light Semi-Flush Fixture
UPC: 841224078730
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602944
Product Name 3947BB-TW Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details