Capital Lighting, Inc. 3948MN-SW Pendants-Bowl Style 602941

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 14 Product Name: Three Light Pendant UPC: 841224078785 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 14 Product Name: Three Light Pendant UPC: 841224078785 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3948MN-SW Pendants-Bowl Style - 602941 - Capital Lighting, Inc.
Columbus, OH, USA
3948MN-SW Pendants-Bowl Style
602941
3948MN-SW Pendants-Bowl Style 602941
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 14 Product Name: Three Light Pendant UPC: 841224078785 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 14
Product Name: Three Light Pendant
UPC: 841224078785
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602941
Product Name 3948MN-SW Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details