Capital Lighting, Inc. 3949BB-201 Mid. Chandeliers-Glass Up 602940

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Weight: 29 Product Name: Nine Light Chandelier UPC: 841224078839 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Weight: 29 Product Name: Nine Light Chandelier UPC: 841224078839 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3949BB-201 Mid. Chandeliers-Glass Up - 602940 - Capital Lighting, Inc.
Columbus, OH, USA
3949BB-201 Mid. Chandeliers-Glass Up
602940
3949BB-201 Mid. Chandeliers-Glass Up 602940
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Weight: 29 Product Name: Nine Light Chandelier UPC: 841224078839 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 30.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Burnished Bronze
Weight: 29
Product Name: Nine Light Chandelier
UPC: 841224078839
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602940
Product Name 3949BB-201 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details