Capital Lighting, Inc. 3970WG-514 Large Chandeliers-Glass Shade 602939

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 52.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Winter Gold Weight: 95 Product Name: 16 Light Chandelier UPC: 841224077894 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 52.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Winter Gold Weight: 95 Product Name: 16 Light Chandelier UPC: 841224077894 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3970WG-514 Large Chandeliers-Glass Shade - 602939 - Capital Lighting, Inc.
Columbus, OH, USA
3970WG-514 Large Chandeliers-Glass Shade
602939
3970WG-514 Large Chandeliers-Glass Shade 602939
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 52.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Winter Gold Weight: 95 Product Name: 16 Light Chandelier UPC: 841224077894 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 52.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Winter Gold
Weight: 95
Product Name: 16 Light Chandelier
UPC: 841224077894
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602939
Product Name 3970WG-514 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details