PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Raw Umber
Weight: 21
Product Name: Three Light Chandelier
UPC: 841224077986
Category: Chandelier
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 602938 |
| Product Name | 3983RM-205 Mid. Chandeliers-Glass Up |
| Application | Residential |