Capital Lighting, Inc. 3976WG-514 Mid. Chandeliers-Glass Up 602936

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Winter Gold Weight: 29 Product Name: Six Light Chandelier UPC: 841224077870 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Winter Gold Weight: 29 Product Name: Six Light Chandelier UPC: 841224077870 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3976WG-514 Mid. Chandeliers-Glass Up - 602936 - Capital Lighting, Inc.
Columbus, OH, USA
3976WG-514 Mid. Chandeliers-Glass Up
602936
3976WG-514 Mid. Chandeliers-Glass Up 602936
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Winter Gold Weight: 29 Product Name: Six Light Chandelier UPC: 841224077870 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Winter Gold
Weight: 29
Product Name: Six Light Chandelier
UPC: 841224077870
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602936
Product Name 3976WG-514 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details