Capital Lighting, Inc. 3981RM-205 Mini Pendants-Rod 602932

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Umber Weight: 6 Product Name: One Light Mini Pendant UPC: 841224078037 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Umber Weight: 6 Product Name: One Light Mini Pendant UPC: 841224078037 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3981RM-205 Mini Pendants-Rod - 602932 - Capital Lighting, Inc.
Columbus, OH, USA
3981RM-205 Mini Pendants-Rod
602932
3981RM-205 Mini Pendants-Rod 602932
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Umber Weight: 6 Product Name: One Light Mini Pendant UPC: 841224078037 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 53.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raw Umber
Weight: 6
Product Name: One Light Mini Pendant
UPC: 841224078037
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602932
Product Name 3981RM-205 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details