Capital Lighting, Inc. 3980RM-205 Large Chandeliers-Glass Shade 602930

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.75 Height: 55.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Raw Umber Weight: 121 Product Name: 18 Light Chandelier UPC: 841224078020 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.75 Height: 55.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Raw Umber Weight: 121 Product Name: 18 Light Chandelier UPC: 841224078020 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3980RM-205 Large Chandeliers-Glass Shade - 602930 - Capital Lighting, Inc.
Columbus, OH, USA
3980RM-205 Large Chandeliers-Glass Shade
602930
3980RM-205 Large Chandeliers-Glass Shade 602930
PRODUCT DETAILS / SPECS Width/Dia: 50.75 Height: 55.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Raw Umber Weight: 121 Product Name: 18 Light Chandelier UPC: 841224078020 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 50.75
Height: 55.50
Bulb
Type: Medium
Qty: 18
Wattage: 60
Finish: Raw Umber
Weight: 121
Product Name: 18 Light Chandelier
UPC: 841224078020
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602930
Product Name 3980RM-205 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details