Capital Lighting, Inc. 4035BN-212 Mid. Chandeliers-Glass Up 602924

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 28 Product Name: Five Light Chandelier UPC: 841224078242 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 28 Product Name: Five Light Chandelier UPC: 841224078242 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4035BN-212 Mid. Chandeliers-Glass Up - 602924 - Capital Lighting, Inc.
Columbus, OH, USA
4035BN-212 Mid. Chandeliers-Glass Up
602924
4035BN-212 Mid. Chandeliers-Glass Up 602924
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 28 Product Name: Five Light Chandelier UPC: 841224078242 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 20.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 28
Product Name: Five Light Chandelier
UPC: 841224078242
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602924
Product Name 4035BN-212 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details