Capital Lighting, Inc. 4036BN Foyer/Hall Lanterns-Open Frame 602923

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Foyer Fixture UPC: 841224078389 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Foyer Fixture UPC: 841224078389 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4036BN Foyer/Hall Lanterns-Open Frame - 602923 - Capital Lighting, Inc.
Columbus, OH, USA
4036BN Foyer/Hall Lanterns-Open Frame
602923
4036BN Foyer/Hall Lanterns-Open Frame 602923
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Foyer Fixture UPC: 841224078389 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 8
Product Name: Three Light Foyer Fixture
UPC: 841224078389
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602923
Product Name 4036BN Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details