Capital Lighting, Inc. 4038BB Pendants-Bowl Style 602922

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 23 Product Name: Three Light Pendant UPC: 841224078310 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 23 Product Name: Three Light Pendant UPC: 841224078310 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
4038BB Pendants-Bowl Style - 602922 - Capital Lighting, Inc.
Columbus, OH, USA
4038BB Pendants-Bowl Style
602922
4038BB Pendants-Bowl Style 602922
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 23 Product Name: Three Light Pendant UPC: 841224078310 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Weight: 23
Product Name: Three Light Pendant
UPC: 841224078310
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602922
Product Name 4038BB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details