Capital Lighting, Inc. 4037BB Semi-Flush Mts.-Bowl Style 602921

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 12 Product Name: Three Light Semi-Flush Fixture UPC: 841224078297 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 12 Product Name: Three Light Semi-Flush Fixture UPC: 841224078297 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4037BB Semi-Flush Mts.-Bowl Style - 602921 - Capital Lighting, Inc.
Columbus, OH, USA
4037BB Semi-Flush Mts.-Bowl Style
602921
4037BB Semi-Flush Mts.-Bowl Style 602921
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 12 Product Name: Three Light Semi-Flush Fixture UPC: 841224078297 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Weight: 12
Product Name: Three Light Semi-Flush Fixture
UPC: 841224078297
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602921
Product Name 4037BB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details