Capital Lighting, Inc. 3999BI Large Chandeliers-Candle 602918

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Black Iron Weight: 50 Product Name: Nine Light Chandelier UPC: 841224078105 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Black Iron Weight: 50 Product Name: Nine Light Chandelier UPC: 841224078105 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3999BI Large Chandeliers-Candle - 602918 - Capital Lighting, Inc.
Columbus, OH, USA
3999BI Large Chandeliers-Candle
602918
3999BI Large Chandeliers-Candle 602918
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Black Iron Weight: 50 Product Name: Nine Light Chandelier UPC: 841224078105 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 43.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Black Iron
Weight: 50
Product Name: Nine Light Chandelier
UPC: 841224078105
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602918
Product Name 3999BI Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details