Capital Lighting, Inc. 3987RM-205 Mid. Chandeliers-Glass Up 602917

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Raw Umber Weight: 25 Product Name: Four Light Foyer UPC: 841224078051 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Raw Umber Weight: 25 Product Name: Four Light Foyer UPC: 841224078051 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
3987RM-205 Mid. Chandeliers-Glass Up - 602917 - Capital Lighting, Inc.
Columbus, OH, USA
3987RM-205 Mid. Chandeliers-Glass Up
602917
3987RM-205 Mid. Chandeliers-Glass Up 602917
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Raw Umber Weight: 25 Product Name: Four Light Foyer UPC: 841224078051 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Raw Umber
Weight: 25
Product Name: Four Light Foyer
UPC: 841224078051
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602917
Product Name 3987RM-205 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details