Capital Lighting, Inc. 3989RM-205 Mid. Chandeliers-Glass Up 602916

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Raw Umber Weight: 51 Product Name: Nine Light Chandelier UPC: 841224078006 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Raw Umber Weight: 51 Product Name: Nine Light Chandelier UPC: 841224078006 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3989RM-205 Mid. Chandeliers-Glass Up - 602916 - Capital Lighting, Inc.
Columbus, OH, USA
3989RM-205 Mid. Chandeliers-Glass Up
602916
3989RM-205 Mid. Chandeliers-Glass Up 602916
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Raw Umber Weight: 51 Product Name: Nine Light Chandelier UPC: 841224078006 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Raw Umber
Weight: 51
Product Name: Nine Light Chandelier
UPC: 841224078006
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602916
Product Name 3989RM-205 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details