PRODUCT DETAILS / SPECS
Width/Dia: 43.50
Height: 33.00
Extension: 26
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Black Iron
Weight: 51
Product Name: Six Light Chandelier
UPC: 841224078099
Category: Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 602915 |
| Product Name | 3997BI Large Chandeliers-Candle |
| Application | Residential |