Capital Lighting, Inc. 3988RM-205 Island/Pool Table-4 Light + 602914

Description
PRODUCT DETAILS / SPECS Height: 18.00 Length 18.00 Extension: 20 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Raw Umber Weight: 49 Product Name: Eight Light Chandelier / Potrack UPC: 841224078013 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Height: 18.00 Length 18.00 Extension: 20 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Raw Umber Weight: 49 Product Name: Eight Light Chandelier / Potrack UPC: 841224078013 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3988RM-205 Island/Pool Table-4 Light + - 602914 - Capital Lighting, Inc.
Columbus, OH, USA
3988RM-205 Island/Pool Table-4 Light +
602914
3988RM-205 Island/Pool Table-4 Light + 602914
PRODUCT DETAILS / SPECS Height: 18.00 Length 18.00 Extension: 20 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Raw Umber Weight: 49 Product Name: Eight Light Chandelier / Potrack UPC: 841224078013 Category: Chandelier

PRODUCT DETAILS / SPECS
Height: 18.00
Length 18.00
Extension: 20
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Raw Umber
Weight: 49
Product Name: Eight Light Chandelier / Potrack
UPC: 841224078013
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602914
Product Name 3988RM-205 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details