Capital Lighting, Inc. 3996BI Mid. Chandeliers-Candle 602912

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Iron Weight: 26 Product Name: Six Light Chandelier UPC: 841224078082 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Iron Weight: 26 Product Name: Six Light Chandelier UPC: 841224078082 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3996BI Mid. Chandeliers-Candle - 602912 - Capital Lighting, Inc.
Columbus, OH, USA
3996BI Mid. Chandeliers-Candle
602912
3996BI Mid. Chandeliers-Candle 602912
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Iron Weight: 26 Product Name: Six Light Chandelier UPC: 841224078082 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Black Iron
Weight: 26
Product Name: Six Light Chandelier
UPC: 841224078082
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602912
Product Name 3996BI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details