Capital Lighting, Inc. 3992BI Large Chandeliers-Candle 602911

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 50.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Black Iron Weight: 75 Product Name: 12 Light Chandelier UPC: 841224078112 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 50.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Black Iron Weight: 75 Product Name: 12 Light Chandelier UPC: 841224078112 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3992BI Large Chandeliers-Candle - 602911 - Capital Lighting, Inc.
Columbus, OH, USA
3992BI Large Chandeliers-Candle
602911
3992BI Large Chandeliers-Candle 602911
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 50.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Black Iron Weight: 75 Product Name: 12 Light Chandelier UPC: 841224078112 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 50.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Black Iron
Weight: 75
Product Name: 12 Light Chandelier
UPC: 841224078112
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602911
Product Name 3992BI Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details