Capital Lighting, Inc. 4034BB-207 Mid. Chandeliers-Glass Down 602908

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 17 Product Name: Three Light Chandelier UPC: 841224078211 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 17 Product Name: Three Light Chandelier UPC: 841224078211 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4034BB-207 Mid. Chandeliers-Glass Down - 602908 - Capital Lighting, Inc.
Columbus, OH, USA
4034BB-207 Mid. Chandeliers-Glass Down
602908
4034BB-207 Mid. Chandeliers-Glass Down 602908
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 17 Product Name: Three Light Chandelier UPC: 841224078211 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Weight: 17
Product Name: Three Light Chandelier
UPC: 841224078211
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602908
Product Name 4034BB-207 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details