Capital Lighting, Inc. 4032BB-208 Semi-Flush Mts.-Bowl Style 602906

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 6 Product Name: Two Light Foyer Fixture UPC: 841224078334 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 6 Product Name: Two Light Foyer Fixture UPC: 841224078334 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4032BB-208 Semi-Flush Mts.-Bowl Style - 602906 - Capital Lighting, Inc.
Columbus, OH, USA
4032BB-208 Semi-Flush Mts.-Bowl Style
602906
4032BB-208 Semi-Flush Mts.-Bowl Style 602906
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 6 Product Name: Two Light Foyer Fixture UPC: 841224078334 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Weight: 6
Product Name: Two Light Foyer Fixture
UPC: 841224078334
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602906
Product Name 4032BB-208 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details