Capital Lighting, Inc. 4032BB-236 Semi-Flush Mts.-Bowl Style 602903

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 6 Product Name: Two Light Foyer Fixture UPC: 841224078358 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 6 Product Name: Two Light Foyer Fixture UPC: 841224078358 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4032BB-236 Semi-Flush Mts.-Bowl Style - 602903 - Capital Lighting, Inc.
Columbus, OH, USA
4032BB-236 Semi-Flush Mts.-Bowl Style
602903
4032BB-236 Semi-Flush Mts.-Bowl Style 602903
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 6 Product Name: Two Light Foyer Fixture UPC: 841224078358 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Weight: 6
Product Name: Two Light Foyer Fixture
UPC: 841224078358
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602903
Product Name 4032BB-236 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details