Capital Lighting, Inc. 4033BB-207 Mid. Chandeliers-Glass Up 602902

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 16 Product Name: Three Light Chandelier UPC: 841224078198 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 16 Product Name: Three Light Chandelier UPC: 841224078198 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4033BB-207 Mid. Chandeliers-Glass Up - 602902 - Capital Lighting, Inc.
Columbus, OH, USA
4033BB-207 Mid. Chandeliers-Glass Up
602902
4033BB-207 Mid. Chandeliers-Glass Up 602902
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 16 Product Name: Three Light Chandelier UPC: 841224078198 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Weight: 16
Product Name: Three Light Chandelier
UPC: 841224078198
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602902
Product Name 4033BB-207 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details