Capital Lighting, Inc. B2751 Sconces-Pocket 602898

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Autumn Leaf Product Name: Two Light Wall UPC: 782042763081 Category: Interior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Autumn Leaf Product Name: Two Light Wall UPC: 782042763081 Category: Interior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
B2751 Sconces-Pocket - 602898 - Capital Lighting, Inc.
Columbus, OH, USA
B2751 Sconces-Pocket
602898
B2751 Sconces-Pocket 602898
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Autumn Leaf Product Name: Two Light Wall UPC: 782042763081 Category: Interior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Autumn Leaf
Product Name: Two Light Wall
UPC: 782042763081
Category: Interior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602898
Product Name B2751 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details