Capital Lighting, Inc. B2672 Sconces-Wall Torchieres 602894

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 34.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pompeii Silver Product Name: One Light Wall Sconce UPC: 782042763715 Category: Interior Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 34.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pompeii Silver Product Name: One Light Wall Sconce UPC: 782042763715 Category: Interior Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
B2672 Sconces-Wall Torchieres - 602894 - Capital Lighting, Inc.
Columbus, OH, USA
B2672 Sconces-Wall Torchieres
602894
B2672 Sconces-Wall Torchieres 602894
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 34.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pompeii Silver Product Name: One Light Wall Sconce UPC: 782042763715 Category: Interior Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 34.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Pompeii Silver
Product Name: One Light Wall Sconce
UPC: 782042763715
Category: Interior
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602894
Product Name B2672 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details