Capital Lighting, Inc. B2711 Sconces-Single Candle 602891

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 24.50 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnt Sienna Product Name: One Light Wall Sconce UPC: 782042763746 Category: Interior Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 24.50 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnt Sienna Product Name: One Light Wall Sconce UPC: 782042763746 Category: Interior Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
B2711 Sconces-Single Candle - 602891 - Capital Lighting, Inc.
Columbus, OH, USA
B2711 Sconces-Single Candle
602891
B2711 Sconces-Single Candle 602891
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 24.50 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnt Sienna Product Name: One Light Wall Sconce UPC: 782042763746 Category: Interior Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 24.50
Extension: 8.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Burnt Sienna
Product Name: One Light Wall Sconce
UPC: 782042763746
Category: Interior
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602891
Product Name B2711 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details