Capital Lighting, Inc. B2731 Sconces-Pocket 602890

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Product Name: One Light Wall UPC: 782042763050 Category: Exterior Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Product Name: One Light Wall UPC: 782042763050 Category: Exterior Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
B2731 Sconces-Pocket - 602890 - Capital Lighting, Inc.
Columbus, OH, USA
B2731 Sconces-Pocket
602890
B2731 Sconces-Pocket 602890
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Product Name: One Light Wall UPC: 782042763050 Category: Exterior Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Graphite
Product Name: One Light Wall
UPC: 782042763050
Category: Exterior
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602890
Product Name B2731 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details