Capital Lighting, Inc. 20742-WH Flush Mounts-Bowl Style 602880

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.00 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: White Product Name: One Light Wall-Fixture UPC: 641594152289 Category: Flush-Mount or wall mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.00 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: White Product Name: One Light Wall-Fixture UPC: 641594152289 Category: Flush-Mount or wall mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20742-WH Flush Mounts-Bowl Style - 602880 - Capital Lighting, Inc.
Columbus, OH, USA
20742-WH Flush Mounts-Bowl Style
602880
20742-WH Flush Mounts-Bowl Style 602880
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.00 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: White Product Name: One Light Wall-Fixture UPC: 641594152289 Category: Flush-Mount or wall mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.00
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: White
Product Name: One Light Wall-Fixture
UPC: 641594152289
Category: Flush-Mount or wall mount
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602880
Product Name 20742-WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details