Capital Lighting, Inc. B2752 Sconces-Pocket 602879

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Autumn Leaf Product Name: Two Light Wall UPC: 782042763098 Category: Interior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Autumn Leaf Product Name: Two Light Wall UPC: 782042763098 Category: Interior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
B2752 Sconces-Pocket - 602879 - Capital Lighting, Inc.
Columbus, OH, USA
B2752 Sconces-Pocket
602879
B2752 Sconces-Pocket 602879
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Autumn Leaf Product Name: Two Light Wall UPC: 782042763098 Category: Interior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Autumn Leaf
Product Name: Two Light Wall
UPC: 782042763098
Category: Interior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602879
Product Name B2752 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details