Capital Lighting, Inc. B2761 Sconces-Single Glass 602877

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.50 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Kendo Bronze Product Name: One Light Wall Bath UPC: 782042763104 Category: Interior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.50 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Kendo Bronze Product Name: One Light Wall Bath UPC: 782042763104 Category: Interior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
B2761 Sconces-Single Glass - 602877 - Capital Lighting, Inc.
Columbus, OH, USA
B2761 Sconces-Single Glass
602877
B2761 Sconces-Single Glass 602877
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.50 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Kendo Bronze Product Name: One Light Wall Bath UPC: 782042763104 Category: Interior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.50
Extension: 5.5
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Kendo Bronze
Product Name: One Light Wall Bath
UPC: 782042763104
Category: Interior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602877
Product Name B2761 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details