Capital Lighting, Inc. B2801 Sconces-Single Glass 602875

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.25 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Wall Sconce UPC: 782042763166 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.25 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Wall Sconce UPC: 782042763166 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B2801 Sconces-Single Glass - 602875 - Capital Lighting, Inc.
Columbus, OH, USA
B2801 Sconces-Single Glass
602875
B2801 Sconces-Single Glass 602875
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.25 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Wall Sconce UPC: 782042763166 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 12.25
Extension: 3.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Federal Bronze
Product Name: One Light Wall Sconce
UPC: 782042763166
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602875
Product Name B2801 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details