Capital Lighting, Inc. B2764 Sconces-Single Candle 602873

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 26.00 Extension: 4.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Kendo Bronze Product Name: One Light Wall Sconce UPC: 782042763135 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 26.00 Extension: 4.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Kendo Bronze Product Name: One Light Wall Sconce UPC: 782042763135 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B2764 Sconces-Single Candle - 602873 - Capital Lighting, Inc.
Columbus, OH, USA
B2764 Sconces-Single Candle
602873
B2764 Sconces-Single Candle 602873
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 26.00 Extension: 4.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Kendo Bronze Product Name: One Light Wall Sconce UPC: 782042763135 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 26.00
Extension: 4.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Kendo Bronze
Product Name: One Light Wall Sconce
UPC: 782042763135
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602873
Product Name B2764 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details