Capital Lighting, Inc. B2791 Sconces-Single Candle 602872

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 20.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Wall Sconce UPC: 782042763753 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 20.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Wall Sconce UPC: 782042763753 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B2791 Sconces-Single Candle - 602872 - Capital Lighting, Inc.
Columbus, OH, USA
B2791 Sconces-Single Candle
602872
B2791 Sconces-Single Candle 602872
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 20.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Wall Sconce UPC: 782042763753 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 20.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Federal Bronze
Product Name: One Light Wall Sconce
UPC: 782042763753
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602872
Product Name B2791 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details