Capital Lighting, Inc. F2563 Mini Pendants-Chain 602864

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Length 21.50 Bulb Qty: 3 Wattage: 60 Finish: Old Iron Product Name: Three Light Pendant UPC: 782042763906 Category: Interior Glass: Antique Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Length 21.50 Bulb Qty: 3 Wattage: 60 Finish: Old Iron Product Name: Three Light Pendant UPC: 782042763906 Category: Interior Glass: Antique Silver

Suppliers

Company
Product
Description
Supplier Links
F2563 Mini Pendants-Chain - 602864 - Capital Lighting, Inc.
Columbus, OH, USA
F2563 Mini Pendants-Chain
602864
F2563 Mini Pendants-Chain 602864
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Length 21.50 Bulb Qty: 3 Wattage: 60 Finish: Old Iron Product Name: Three Light Pendant UPC: 782042763906 Category: Interior Glass: Antique Silver

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.50
Length 21.50
Bulb
Qty: 3
Wattage: 60
Finish: Old Iron
Product Name: Three Light Pendant
UPC: 782042763906
Category: Interior
Glass: Antique Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602864
Product Name F2563 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details