Capital Lighting, Inc. F2573 Foyer/Hall Lanterns-Glass w/Frame 602861

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Silver Product Name: Three Light Pendant UPC: 782042763937 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Silver Product Name: Three Light Pendant UPC: 782042763937 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2573 Foyer/Hall Lanterns-Glass w/Frame - 602861 - Capital Lighting, Inc.
Columbus, OH, USA
F2573 Foyer/Hall Lanterns-Glass w/Frame
602861
F2573 Foyer/Hall Lanterns-Glass w/Frame 602861
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Silver Product Name: Three Light Pendant UPC: 782042763937 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 15.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Silver
Product Name: Three Light Pendant
UPC: 782042763937
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602861
Product Name F2573 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details