Capital Lighting, Inc. F2867PN Island/Pool Table-Drum Shades 602856

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant Island UPC: 782042766976 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant Island UPC: 782042766976 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2867PN Island/Pool Table-Drum Shades - 602856 - Capital Lighting, Inc.
Columbus, OH, USA
F2867PN Island/Pool Table-Drum Shades
602856
F2867PN Island/Pool Table-Drum Shades 602856
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant Island UPC: 782042766976 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.50
Length 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Pendant Island
UPC: 782042766976
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602856
Product Name F2867PN Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details